pSemi RF Switches - 4257-52 4257-52

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 763596-4257-52 Series: UltraCMOS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Impedance: 50 Ohm Operating Supply Voltage: 2.7 V ~ 3.3 V Circuit: SPDT Topology: Absorptive Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 44dB @ 3GHz Insertion Loss @ Frequency: 1.2dB @ 3GHz IIP3: 55dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: General Categories: RF/IF and RFID Manufacturer Package: 20-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 763596-4257-52 Series: UltraCMOS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Impedance: 50 Ohm Operating Supply Voltage: 2.7 V ~ 3.3 V Circuit: SPDT Topology: Absorptive Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 44dB @ 3GHz Insertion Loss @ Frequency: 1.2dB @ 3GHz IIP3: 55dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: General Categories: RF/IF and RFID Manufacturer Package: 20-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4257-52 - 763596-4257-52 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - 4257-52
763596-4257-52
RF Switches - 4257-52 763596-4257-52
Manufacturer: Peregrine Semiconductor Win Source Part Number: 763596-4257-52 Series: UltraCMOS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Impedance: 50 Ohm Operating Supply Voltage: 2.7 V ~ 3.3 V Circuit: SPDT Topology: Absorptive Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 44dB @ 3GHz Insertion Loss @ Frequency: 1.2dB @ 3GHz IIP3: 55dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: General Categories: RF/IF and RFID Manufacturer Package: 20-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 763596-4257-52
Series: UltraCMOS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Impedance: 50 Ohm
Operating Supply Voltage: 2.7 V ~ 3.3 V
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 44dB @ 3GHz
Insertion Loss @ Frequency: 1.2dB @ 3GHz
IIP3: 55dBm (typ)
P1dB: 31dBm (typ) IP1dB
RF Type: General
Categories: RF/IF and RFID
Manufacturer Package: 20-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 763596-4257-52
Product Name RF Switches - 4257-52
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details