pSemi RF Switches 4256-52

Description
RF Switch IC General Purpose SPDT 3GHz 75Ohm 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 3GHz 75Ohm 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4256-52-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
4256-52-ND
RF Switches 4256-52-ND
RF Switch IC General Purpose SPDT 3GHz 75Ohm 20-QFN (4x4)

RF Switch IC General Purpose SPDT 3GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 4256-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4256-52
RF Switches 4256-52
RF Switch IC General Purpose SPDT 3 GHz 75Ohm 20-QFN (4x4)

RF Switch IC General Purpose SPDT 3 GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4256-52-ND 4256-52
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz 5 to 3000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS1515MN20E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
20 MHz to 3.0 GHz SPDT Switch (AEC-Q100 Qualified) - SKYA21001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-70, 6L
Frequency Range 20 to 3000 MHz
Isolation 23 to 25 dB
View Details
4 suppliers
Reflective SPDT, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details