pSemi RF and Wireless - RF Switches 42551-52

Description
IC RF SWITCH SPDT 6GHZ 20QFN
Description
IC RF SWITCH SPDT 6GHZ 20QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 42551-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
42551-52
RF and Wireless - RF Switches 42551-52
IC RF SWITCH SPDT 6GHZ 20QFN

IC RF SWITCH SPDT 6GHZ 20QFN

Supplier's Site
RF Switches - 42551-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
42551-52
RF Switches 42551-52
RF Switch IC General Purpose SPDT 6 GHz 50Ohm 20-QFN (4x4)

RF Switch IC General Purpose SPDT 6 GHz 50Ohm 20-QFN (4x4)

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 42551-52 42551-52
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0090 to 6000 MHz 0.0090 to 6000 MHz
Insertion Loss 0.9000 dB 0.9000 dB
Isolation 21 dB 21 dB
Voltage 2.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC3024SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz
View Details
1.0 - 6.0 GHz SP3T Switch, 50 Ω Terminated - SKY13408-465LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 1000 to 6000 MHz
Isolation 24 to 28 dB
View Details
4 suppliers
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details