pSemi RF Evaluation and Development Kits, Boards - 42551-00 42551-00

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087303-42551-00 Type: Switch, SPDT For Use With/Related Products: PE42551 Frequency: 9kHz to 6GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087303-42551-00 Type: Switch, SPDT For Use With/Related Products: PE42551 Frequency: 9kHz to 6GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 42551-00 - 1087303-42551-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 42551-00
1087303-42551-00
RF Evaluation and Development Kits, Boards - 42551-00 1087303-42551-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087303-42551-00 Type: Switch, SPDT For Use With/Related Products: PE42551 Frequency: 9kHz to 6GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087303-42551-00
Type: Switch, SPDT
For Use With/Related Products: PE42551
Frequency: 9kHz to 6GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1087303-42551-00
Product Name RF Evaluation and Development Kits, Boards - 42551-00
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity Sensors - 51AC3092 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, TSS-53LNB3+, DQ1225,50 OHM - TB-779-3+ - Mini-Circuits
Specs
Category Developement Board
View Details