pSemi RF Switches 4246-52

Description
RF Switch IC General Purpose SPST 5GHz 50Ohm 6-DFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPST 5GHz 50Ohm 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4246-52-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
4246-52-ND
RF Switches 4246-52-ND
RF Switch IC General Purpose SPST 5GHz 50Ohm 6-DFN (3x3)

RF Switch IC General Purpose SPST 5GHz 50Ohm 6-DFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Switches - 4246-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
4246-52
RF and Wireless - RF Switches 4246-52
IC RF SWITCH SPST 5GHZ 6DFN

IC RF SWITCH SPST 5GHZ 6DFN

Supplier's Site
RF Switches - 4246-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4246-52
RF Switches 4246-52
RF Switch IC General Purpose SPST 5 GHz 50Ohm 6-DFN (3x3)

RF Switch IC General Purpose SPST 5 GHz 50Ohm 6-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 4246-52-ND 4246-52 4246-52
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; 6-VDFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 5000 MHz 1 to 5000 MHz 1 to 5000 MHz
Insertion Loss 1.3 dB 1.3 dB 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA20VGL8E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 8-XFQFN
Frequency Range 6000 MHz
Type Single Pole Single Throw
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
3A Slew-Rate Controlled Load Switch with Reverse Blocking - SKY84632 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details