pSemi RF Evaluation and Development Kits, Boards - 4246-00 4246-00

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087295-4246-00 Type: Switch, SPST For Use With/Related Products: PE4246 Frequency: 1MHz to 5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087295-4246-00 Type: Switch, SPST For Use With/Related Products: PE4246 Frequency: 1MHz to 5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 4246-00 - 1087295-4246-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 4246-00
1087295-4246-00
RF Evaluation and Development Kits, Boards - 4246-00 1087295-4246-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087295-4246-00 Type: Switch, SPST For Use With/Related Products: PE4246 Frequency: 1MHz to 5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087295-4246-00
Type: Switch, SPST
For Use With/Related Products: PE4246
Frequency: 1MHz to 5GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - 4246-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
4246-00
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards 4246-00
KIT EVAL FOR 4246 RF SWITCH

KIT EVAL FOR 4246 RF SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1087295-4246-00 4246-00
Product Name RF Evaluation and Development Kits, Boards - 4246-00 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
TB,GVA-60+,DF782,50 OHM - TB-596-60+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743263 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details