pSemi RF Evaluation and Development Kits, Boards - 4239-00 4239-00

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087283-4239-00 Type: Switch, SPDT For Use With/Related Products: PE4239 Frequency: 0Hz to 4GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087283-4239-00 Type: Switch, SPDT For Use With/Related Products: PE4239 Frequency: 0Hz to 4GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 4239-00 - 1087283-4239-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 4239-00
1087283-4239-00
RF Evaluation and Development Kits, Boards - 4239-00 1087283-4239-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087283-4239-00 Type: Switch, SPDT For Use With/Related Products: PE4239 Frequency: 0Hz to 4GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087283-4239-00
Type: Switch, SPDT
For Use With/Related Products: PE4239
Frequency: 0Hz to 4GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - 4239-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
4239-00
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards 4239-00
KIT EVAL FOR 4239 RF SWITCH

KIT EVAL FOR 4239 RF SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1087283-4239-00 4239-00
Product Name RF Evaluation and Development Kits, Boards - 4239-00 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,NCS2-ED-16126.50 OHM - TB-745+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2018095 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212226-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details