pSemi RF Switches - 4237-52 4237-52

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4237-52-271889 Series: UltraCMOS Packaging: Reel Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 4GHz Isolation @ Frequency: 35dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2GHz IIP3: 50dBm (min) P1dB: 32dBm (typ) IP1dB RF Type: General Purpose Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 6-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4237-52-271889 Series: UltraCMOS Packaging: Reel Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 4GHz Isolation @ Frequency: 35dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2GHz IIP3: 50dBm (min) P1dB: 32dBm (typ) IP1dB RF Type: General Purpose Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 6-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4237-52 - 4237-52-271889 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - 4237-52
4237-52-271889
RF Switches - 4237-52 4237-52-271889
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4237-52-271889 Series: UltraCMOS Packaging: Reel Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 4GHz Isolation @ Frequency: 35dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2GHz IIP3: 50dBm (min) P1dB: 32dBm (typ) IP1dB RF Type: General Purpose Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 6-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 4237-52-271889
Series: UltraCMOS
Packaging: Reel
Features: Single Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 4GHz
Isolation @ Frequency: 35dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.45dB @ 2GHz
IIP3: 50dBm (min)
P1dB: 32dBm (typ) IP1dB
RF Type: General Purpose
Part Status: Obsolete
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3.3 V
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 4237-52-271889
Product Name RF Switches - 4237-52
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details