pSemi RF Switches 4237-52

Description
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Description
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4237-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4237-52
RF Switches 4237-52
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)

RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number 4237-52
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 4000 MHz
Insertion Loss 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details