pSemi RF Switches 4231-52

Description
RF Switch IC General Purpose SPDT 1.3 GHz 75Ohm 8-MSOP
Description
RF Switch IC General Purpose SPDT 1.3 GHz 75Ohm 8-MSOP

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4231-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4231-52
RF Switches 4231-52
RF Switch IC General Purpose SPDT 1.3 GHz 75Ohm 8-MSOP

RF Switch IC General Purpose SPDT 1.3 GHz 75Ohm 8-MSOP

Buy Now
RF and Wireless - RF Switches - 4231-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
4231-52
RF and Wireless - RF Switches 4231-52
IC RF SWITCH SPDT 1.3GHZ 8MSOP

IC RF SWITCH SPDT 1.3GHZ 8MSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number 4231-52 4231-52
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 1300 MHz 0.0 to 1300 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details