pSemi RF Evaluation and Development Kits, Boards - 4230-00 4230-00

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791626-4230-00 Series: UltraCMOS Type: Switch, SPDT For Use With/Related Products: PE4230 Frequency: 0Hz ~ 3GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: 4230-00 Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791626-4230-00 Series: UltraCMOS Type: Switch, SPDT For Use With/Related Products: PE4230 Frequency: 0Hz ~ 3GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: 4230-00 Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 4230-00 - 791626-4230-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 4230-00
791626-4230-00
RF Evaluation and Development Kits, Boards - 4230-00 791626-4230-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791626-4230-00 Series: UltraCMOS Type: Switch, SPDT For Use With/Related Products: PE4230 Frequency: 0Hz ~ 3GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: 4230-00 Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 791626-4230-00
Series: UltraCMOS
Type: Switch, SPDT
For Use With/Related Products: PE4230
Frequency: 0Hz ~ 3GHz
Part Status: Obsolete(EOL)
Supplied Contents: Board
Family Name: 4230-00
Categories: RF/IF and RFID
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 791626-4230-00
Product Name RF Evaluation and Development Kits, Boards - 4230-00
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10212633-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB.DVGA1-242APP+,DG1677,50 OHM - TB-681A+ - Mini-Circuits
Specs
Category Developement Board
View Details