pSemi RF and Wireless - RF Switches 4210-52

Description
IC RF SWITCH SPDT 3GHZ 8MSOP
Description
IC RF SWITCH SPDT 3GHZ 8MSOP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 4210-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
4210-52
RF and Wireless - RF Switches 4210-52
IC RF SWITCH SPDT 3GHZ 8MSOP

IC RF SWITCH SPDT 3GHZ 8MSOP

Supplier's Site
RF Switches - 4210-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4210-52
RF Switches 4210-52
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4210-52 4210-52
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 10 to 3000 MHz 10 to 3000 MHz
Insertion Loss 0.4500 dB 0.4500 dB
Isolation 25 dB 25 dB
Voltage 2.7 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC4270TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 1 to 3300 MHz
View Details
0.01-6.0 GHz GaAs SPDT Switch - SKY13350-385LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 10 to 6000 MHz
Isolation 18 to 20 dB
View Details
3 suppliers
Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW4-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
4 suppliers
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details