pSemi RF Evaluation and Development Kits, Boards - 3513-00 3513-00

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087276-3513-00 Type: Prescaler For Use With/Related Products: PE3513 Frequency: 0Hz to 1.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087276-3513-00 Type: Prescaler For Use With/Related Products: PE3513 Frequency: 0Hz to 1.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 3513-00 - 1087276-3513-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 3513-00
1087276-3513-00
RF Evaluation and Development Kits, Boards - 3513-00 1087276-3513-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087276-3513-00 Type: Prescaler For Use With/Related Products: PE3513 Frequency: 0Hz to 1.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087276-3513-00
Type: Prescaler
For Use With/Related Products: PE3513
Frequency: 0Hz to 1.5GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - 3513-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
3513-00
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards 3513-00
EVAL KIT FOR 3513

EVAL KIT FOR 3513

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1087276-3513-00 3513-00
Product Name RF Evaluation and Development Kits, Boards - 3513-00 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-029-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; LCD Display
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Sensor Development Tools - 2576757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details