pSemi 2.7GHZ Clock and Timing IC 3342-54

Description
IC PLL INTEGER-N 2.7GHZ 20QFN Product overview: 3342-54 from pSemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-3342-54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL INTEGER-N 2.7GHZ 20QFN Product overview: 3342-54 from pSemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-3342-54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7GHZ Clock and Timing IC
763-3342-54
2.7GHZ Clock and Timing IC 763-3342-54
IC PLL INTEGER-N 2.7GHZ 20QFN Product overview: 3342-54 from pSemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-3342-54 can be used for catalog matching and distributor lookup.

IC PLL INTEGER-N 2.7GHZ 20QFN Product overview: 3342-54 from pSemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-3342-54 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 3342-54
791624-3342-54
Clock/Timing - Clock/Timing - Application Specific - 3342-54 791624-3342-54
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791624-3342-54 Series: UltraCMOS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency - Max: 2.7GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.85 V ~ 3.15 V Input: Clock Output: Clock PLL: Yes Main Purpose: RF instrumentation systems, Wireless base stations Part Status: Obsolete(EOL) Family Name: 3342 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Introduction Date: March 19, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 791624-3342-54
Series: UltraCMOS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Frequency - Max: 2.7GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.85 V ~ 3.15 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: RF instrumentation systems, Wireless base stations
Part Status: Obsolete(EOL)
Family Name: 3342
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Introduction Date: March 19, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Application Specific Clock/Timing - 3342-54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
3342-54
Application Specific Clock/Timing 3342-54
RF instrumentation systems, Wireless base stations Clock Buffer/Driver, Multiplexer IC 2.7GHz 1 Output 20-QFN (4x4)

RF instrumentation systems, Wireless base stations Clock Buffer/Driver, Multiplexer IC 2.7GHz 1 Output 20-QFN (4x4)

Buy Now
Clock/Timing - Application Specific - 3342-54 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
3342-54
Clock/Timing - Application Specific 3342-54
IC PLL INTEGER-N 2.7GHZ 20QFN

IC PLL INTEGER-N 2.7GHZ 20QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-3342-54 791624-3342-54 3342-54 3342-54
Product Name 2.7GHZ Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 3342-54 Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount Surface Mount; 20-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.85 to 3.15 volts 2.85 to 3.15 volts 2.85 to 3.15 volts
Frequency 2700 MHz 2700 MHz 2700 MHz 2700 MHz
Unlock Full Specs
to access all available technical data