50V 500mW 240@500mA,2V 2A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC2873SQ-Y |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | SOT89 |
| IC(max) | 2000 milliamps |
| VCEO | 50 volts |