Coaxial Cable 20 AWG (0.52mm²) RG-59 1000.0' (304.80m) 75 Ohms
| DigiKey | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | C5780.30.01-ND |
| Product Name | Coaxial Cables (RF) |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Conductor | Steel, Copper Coated |