USB CABLE, 2.0 TYPE A PLUG-A PLUG, 32FT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:9.75m; Cable Length - Imperial:32ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 88W0409 |
| Product Name | Usb Cable, 2.0 Type A Plug-A Plug, 32Ft; Connector To Connector Prudent Way |
| Product Type | USB |