Prudent Way, Inc. Power Supply Approvals Prudent Way PWI-AC120LE

Description
Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:120W; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Various; Product Range:
Description
Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:120W; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Various; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Prudent Way - 85W0737 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Prudent Way
85W0737
Power Supply Approvals Prudent Way 85W0737
Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:120W; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Various; Product Range:

Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:120W; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Various; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 85W0737
Product Name Power Supply Approvals Prudent Way
DC Output Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details