PROXXON Inc. Torque Screwdriver, 2N-M-10N-M, 6.3Mm; Torque Tool Style Proxxon MC 10

Description
TORQUE SCREWDRIVER, 2N-M-10N-M, 6.3MM; Torque Tool Style:Screwdriver; Torque Range ft-lb:-; Torque Range N-m:2N-m to 10N-m; Drive Size - Metric:6.3mm; Drive Size - Imperial:0.25"; Overall Length:165mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
TORQUE SCREWDRIVER, 2N-M-10N-M, 6.3MM; Torque Tool Style:Screwdriver; Torque Range ft-lb:-; Torque Range N-m:2N-m to 10N-m; Drive Size - Metric:6.3mm; Drive Size - Imperial:0.25"; Overall Length:165mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Screwdriver, 2N-M-10N-M, 6.3Mm; Torque Tool Style Proxxon - 80Y3267 - Newark, An Avnet Company
Chicago, IL, United States
Torque Screwdriver, 2N-M-10N-M, 6.3Mm; Torque Tool Style Proxxon
80Y3267
Torque Screwdriver, 2N-M-10N-M, 6.3Mm; Torque Tool Style Proxxon 80Y3267
TORQUE SCREWDRIVER, 2N-M-10N-M, 6.3MM; Torque Tool Style:Screwdriver; Torque Range ft-lb:-; Torque Range N-m:2N-m to 10N-m; Drive Size - Metric:6.3mm; Drive Size - Imperial:0.25"; Overall Length:165mm; Product Range:- RoHS Compliant: NA

TORQUE SCREWDRIVER, 2N-M-10N-M, 6.3MM; Torque Tool Style:Screwdriver; Torque Range ft-lb:-; Torque Range N-m:2N-m to 10N-m; Drive Size - Metric:6.3mm; Drive Size - Imperial:0.25"; Overall Length:165mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 80Y3267
Product Name Torque Screwdriver, 2N-M-10N-M, 6.3Mm; Torque Tool Style Proxxon
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055206 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 15.75 inch (400 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
4 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details