PROXXON Inc. Sanding Cap, 8Mm, Shaft, 10Pc; Abrasive Material Proxxon 28987

Description
SANDING CAP, 8MM, SHAFT, 10PC; Abrasive Material:-; Disc Diameter:9mm; Abrasive Colour:-; Abrasive Grade:5 x 80; 5 x 150; Bore Size:3mm; Operating Speed Max:-; Product Range:-; Accessory Type:Sanding Cap; Blade Diameter:9mm; RoHS Compliant: NA
Datasheet
Description
SANDING CAP, 8MM, SHAFT, 10PC; Abrasive Material:-; Disc Diameter:9mm; Abrasive Colour:-; Abrasive Grade:5 x 80; 5 x 150; Bore Size:3mm; Operating Speed Max:-; Product Range:-; Accessory Type:Sanding Cap; Blade Diameter:9mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanding Cap, 8Mm, Shaft, 10Pc; Abrasive Material Proxxon - 35M3254 - Newark, An Avnet Company
Chicago, IL, United States
Sanding Cap, 8Mm, Shaft, 10Pc; Abrasive Material Proxxon
35M3254
Sanding Cap, 8Mm, Shaft, 10Pc; Abrasive Material Proxxon 35M3254
SANDING CAP, 8MM, SHAFT, 10PC; Abrasive Material:-; Disc Diameter:9mm; Abrasive Colour:-; Abrasive Grade:5 x 80; 5 x 150; Bore Size:3mm; Operating Speed Max:-; Product Range:-; Accessory Type:Sanding Cap; Blade Diameter:9mm; RoHS Compliant: NA

SANDING CAP, 8MM, SHAFT, 10PC; Abrasive Material:-; Disc Diameter:9mm; Abrasive Colour:-; Abrasive Grade:5 x 80; 5 x 150; Bore Size:3mm; Operating Speed Max:-; Product Range:-; Accessory Type:Sanding Cap; Blade Diameter:9mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35M3254
Product Name Sanding Cap, 8Mm, Shaft, 10Pc; Abrasive Material Proxxon
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers