PROXXON Inc. Miller, Tungsten Carbide, 5Mm; Drill Bit Size Metric Proxxon 28760

Description
MILLER, TUNGSTEN CARBIDE, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:-; Product Range:-; Cutter Dia:5mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External RoHS Compliant: NA
Datasheet
Description
MILLER, TUNGSTEN CARBIDE, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:-; Product Range:-; Cutter Dia:5mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miller, Tungsten Carbide, 5Mm; Drill Bit Size Metric Proxxon - 35M0935 - Newark, An Avnet Company
Chicago, IL, United States
Miller, Tungsten Carbide, 5Mm; Drill Bit Size Metric Proxxon
35M0935
Miller, Tungsten Carbide, 5Mm; Drill Bit Size Metric Proxxon 35M0935
MILLER, TUNGSTEN CARBIDE, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:-; Product Range:-; Cutter Dia:5mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External RoHS Compliant: NA

MILLER, TUNGSTEN CARBIDE, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:-; Product Range:-; Cutter Dia:5mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0935
Product Name Miller, Tungsten Carbide, 5Mm; Drill Bit Size Metric Proxxon
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238497 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details