PROXXON Inc. Miller, Tungsten Carbide, 2Mm; Drill Bit Size Metric Proxxon 28759

Description
MILLER, TUNGSTEN CARBIDE, 2MM; Drill Bit Size Metric:2mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:2mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:2mm; External RoHS Compliant: NA
Datasheet
Description
MILLER, TUNGSTEN CARBIDE, 2MM; Drill Bit Size Metric:2mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:2mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:2mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miller, Tungsten Carbide, 2Mm; Drill Bit Size Metric Proxxon - 35M0934 - Newark, An Avnet Company
Chicago, IL, United States
Miller, Tungsten Carbide, 2Mm; Drill Bit Size Metric Proxxon
35M0934
Miller, Tungsten Carbide, 2Mm; Drill Bit Size Metric Proxxon 35M0934
MILLER, TUNGSTEN CARBIDE, 2MM; Drill Bit Size Metric:2mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:2mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:2mm; External RoHS Compliant: NA

MILLER, TUNGSTEN CARBIDE, 2MM; Drill Bit Size Metric:2mm; Drill Bit Size Imperial:-; Effective Length:12mm; Overall Length:44mm; Product Range:-; Cutter Dia:2mm; Drill Bit Type:Twist / Jobber; Drill Point Diameter:2mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0934
Product Name Miller, Tungsten Carbide, 2Mm; Drill Bit Size Metric Proxxon
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 2172661 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details