PROXXON Inc. Milling Set, Tungsten Carbide, 3Pc; Kit Contents Proxxon 28752

Description
MILLING SET, TUNGSTEN CARBIDE, 3PC; Kit Contents:1.2, 2.1, 2.3mm Milling Bits; Product Range:-; Drill Bit Type:Twist / Jobber; Material:Tungsten Carbide; Shank Dia:2.35mm RoHS Compliant: NA
Datasheet
Description
MILLING SET, TUNGSTEN CARBIDE, 3PC; Kit Contents:1.2, 2.1, 2.3mm Milling Bits; Product Range:-; Drill Bit Type:Twist / Jobber; Material:Tungsten Carbide; Shank Dia:2.35mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milling Set, Tungsten Carbide, 3Pc; Kit Contents Proxxon - 35M3234 - Newark, An Avnet Company
Chicago, IL, United States
Milling Set, Tungsten Carbide, 3Pc; Kit Contents Proxxon
35M3234
Milling Set, Tungsten Carbide, 3Pc; Kit Contents Proxxon 35M3234
MILLING SET, TUNGSTEN CARBIDE, 3PC; Kit Contents:1.2, 2.1, 2.3mm Milling Bits; Product Range:-; Drill Bit Type:Twist / Jobber; Material:Tungsten Carbide; Shank Dia:2.35mm RoHS Compliant: NA

MILLING SET, TUNGSTEN CARBIDE, 3PC; Kit Contents:1.2, 2.1, 2.3mm Milling Bits; Product Range:-; Drill Bit Type:Twist / Jobber; Material:Tungsten Carbide; Shank Dia:2.35mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M3234
Product Name Milling Set, Tungsten Carbide, 3Pc; Kit Contents Proxxon
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Magnetic Drill Bits - 1239929 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Right-Hand Cobalt Micro-Drill - MD-136 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - JD27/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.422 inch (10.7 mm)
View Details