PROXXON Inc. Milling Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 28720

Description
MILLING BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:5mm Milling Bits; Product Range:-; Drill Bit Type:Twist / Jobber; Material:Tungsten Vanadium; Shank Dia:2.35mm RoHS Compliant: NA
Datasheet
Description
MILLING BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:5mm Milling Bits; Product Range:-; Drill Bit Type:Twist / Jobber; Material:Tungsten Vanadium; Shank Dia:2.35mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milling Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon - 35M3232 - Newark, An Avnet Company
Chicago, IL, United States
Milling Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
35M3232
Milling Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 35M3232
MILLING BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:5mm Milling Bits; Product Range:-; Drill Bit Type:Twist / Jobber; Material:Tungsten Vanadium; Shank Dia:2.35mm RoHS Compliant: NA

MILLING BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:5mm Milling Bits; Product Range:-; Drill Bit Type:Twist / Jobber; Material:Tungsten Vanadium; Shank Dia:2.35mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M3232
Product Name Milling Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details