Protomatic is a prototype machining and custom short-run precision CNC milling and turning facility located in a climate controlled 30,000 square foot facility in Dexter, Michigan - eight miles west of Ann Arbor.
Protomatic offers in-house design support, prototyping, production and assembly of custom parts and systems manufactured for the medical, automotive, military, and aerospace industries, as well as electronic and optical OEMs. We have the capacity to handle a single prototype as well as large production orders.
Protomatic, Inc. | |
---|---|
Product Category | CNC Machining Services |
Product Name | Precision CNC Manufacturing |
Company Information | Protomatic, Inc. is a CNC precision machine shop specializing in CNC precision machining as well as prototype and short-run production. We are capable of 3, 4, and 5-axis micro-machining, laser engraving, engineering services, and many other technical processes which set us apart from the typical run-of-the-mill CNC precision job shop. |
Certifications / Standards | ISO 9001:2000; MIL-SPEC; OEM Specific; ISO 9001:2008 |
CNC Machining | Broaching; Drilling; Honing; Milling; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining |
Specialty Machining | Casting Machining; Extrusion Machining; Forging Machining; Jigs and Fixtures; Tool & Die Manufacturing |
Length | Less than 1"; 1"-3"; 3"-6"; 6"-48" |