Proto® Industrial Tools Drive Socket UW-618M-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.23 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.23 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - UW-618M-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
UW-618M-2
Drive Socket UW-618M-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.23 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 1 1/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 18 MM SOCKET END SIZE
  • 18 SOCKET END SIZE IN MM
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.23 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UW-618M-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-6 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 17 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details