Proto® Industrial Tools DRIVE SOCKET SET UW-616MS

Description
6 POINT TYPE 17 PIECE(S) (17) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 24 MM, 26 MM, 27 MM
Datasheet
Description
6 POINT TYPE 17 PIECE(S) (17) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 24 MM, 26 MM, 27 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - UW-616MS - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
UW-616MS
DRIVE SOCKET SET UW-616MS
6 POINT TYPE 17 PIECE(S) (17) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 24 MM, 26 MM, 27 MM
  • 6 POINT TYPE
  • 17 PIECE(S)
  • (17) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • FINISH BLACK OXIDE
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 24 MM, 26 MM, 27 MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UW-616MS
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1883020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details