6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
3 15/64 INCH OVERALL LENGTH
1 27/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
26 MM SOCKET END SIZE
26 SOCKET END SIZE IN MM
BLACKHAWK[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
WEIGHT 0.87 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
3 15/64 INCH OVERALL LENGTH
1 27/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
26 MM SOCKET END SIZE
26 SOCKET END SIZE IN MM
BLACKHAWK[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
WEIGHT 0.87 LB
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
3 15/64 INCH OVERALL LENGTH
1 27/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
26 MM SOCKET END SIZE
26 SOCKET END SIZE IN MM
BLACKHAWK[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
WEIGHT 0.87 LB