Proto® Industrial Tools Drive Socket UW-517M-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 7/32 INCH OVERALL LENGTH 1 1/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.47 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 7/32 INCH OVERALL LENGTH 1 1/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.47 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - UW-517M-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
UW-517M-2
Drive Socket UW-517M-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 7/32 INCH OVERALL LENGTH 1 1/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 17 MM SOCKET END SIZE 17 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.47 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 3 7/32 INCH OVERALL LENGTH
  • 1 1/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 17 MM SOCKET END SIZE
  • 17 SOCKET END SIZE IN MM
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • WEIGHT 0.47 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UW-517M-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
11/16" 3/8" Drive 6pt Deep Socket - DW2289 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details
Drive Socket - 65809 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 1 inch
Number of Points 12
View Details
2 suppliers