Proto® Industrial Tools Drive Socket UW-516M-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.43 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.43 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - UW-516M-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
UW-516M-2
Drive Socket UW-516M-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 16 MM SOCKET END SIZE 16 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.43 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 3 15/64 INCH OVERALL LENGTH
  • 63/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 16 MM SOCKET END SIZE
  • 16 SOCKET END SIZE IN MM
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • WEIGHT 0.43 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UW-516M-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 42030M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 30 mm
Number of Points 12
View Details
5/8" 3/8" Drive 6pt Deep Socket - DW2288 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details