Proto® Industrial Tools Drive Socket UW-2632-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 11/32 INCH OVERALL LENGTH 1 37/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 1.11 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 11/32 INCH OVERALL LENGTH 1 37/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 1.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - UW-2632-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
UW-2632-2
Drive Socket UW-2632-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 11/32 INCH OVERALL LENGTH 1 37/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 1.11 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 3 11/32 INCH OVERALL LENGTH
  • 1 37/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 INCH SOCKET END SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • WEIGHT 1.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UW-2632-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
54a - INHEX sockets - 3450034 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details