UW-23-2 -- UNIVERSAL JOINT DRIVE EXTENSION
Proto® Industrial Tools
UNIVERSAL JOINT DRIVE EXTENSION
UW-23-2
Description
3/8 INCH SIZE
BLACK OXIDE FINISH
2 1/16 INCH OVERALL LENGTH
2 1/16 OVERALL LENGTH - FRACTIONAL
15/16 INCH BODY DIAMETER
3/8 SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.23 LB
Description
3/8 INCH SIZE
BLACK OXIDE FINISH
2 1/16 INCH OVERALL LENGTH
2 1/16 OVERALL LENGTH - FRACTIONAL
15/16 INCH BODY DIAMETER
3/8 SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.23 LB
Datasheet
Suppliers
UNIVERSAL JOINT DRIVE EXTENSION
UW-23-2
3/8 INCH SIZE
BLACK OXIDE FINISH
2 1/16 INCH OVERALL LENGTH
2 1/16 OVERALL LENGTH - FRACTIONAL
15/16 INCH BODY DIAMETER
3/8 SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.23 LB
- 3/8 INCH SIZE
- BLACK OXIDE FINISH
- 2 1/16 INCH OVERALL LENGTH
- 2 1/16 OVERALL LENGTH - FRACTIONAL
- 15/16 INCH BODY DIAMETER
- 3/8 SIZE - FRACTIONAL
- BLACKHAWK[T], PROTO[R] BRAND
- WEIGHT 0.23 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
UW-23-2 |
|
Product Name
|
UNIVERSAL JOINT DRIVE EXTENSION |
|
Product Type
|
Flexible Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
6
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
# of Pieces
10
View Details