Proto® Industrial Tools Drive Socket UW-1530-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 1 11/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.74 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 1 11/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.74 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - UW-1530-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
UW-1530-2
Drive Socket UW-1530-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 1 11/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 0.74 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 3 15/64 INCH OVERALL LENGTH
  • 1 11/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 15/16 SOCKET END SIZE - FRACTIONAL
  • 15/16 INCH SOCKET END SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • WEIGHT 0.74 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UW-1530-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Sockets, Handles - 1742-66054E-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Metric Size 27 to 32 mm
View Details
1/4" Hex Shank to 1/2" Socket Adaptor - DW2547IR - DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 1/4"
View Details