Proto® Industrial Tools Drive Socket Set UW-1514DS

Description
6-POINT TYPE 14 PIECE(S) CASE PACKAGING TYPE 3/8 INCH X 2-7/32 INCH, 7/16 INCH X 3-15/64 INCH, 1/2 INCH X 3-7/32 INCH, 9/16 INCH X 3-7/32 INCH, 5/8 INCH X 3-7/32 INCH, 11/16 INCH X 3-15/64 INCH, 3/4 INCH X 3-7/32 INCH, 13/16 INCH X 3-7/32 INCH, 7/8 INCH X 3-15/64 INCH, 15/16 INCH X 3-15/64 INCH, 1 I SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[TM] BRAND FINISH BLACK OXIDE LENGTH TYPE DEEP UNIT OF MEASURE FRACTIONAL APPLICABLE STANDARD ASME B107.33M
Datasheet
Description
6-POINT TYPE 14 PIECE(S) CASE PACKAGING TYPE 3/8 INCH X 2-7/32 INCH, 7/16 INCH X 3-15/64 INCH, 1/2 INCH X 3-7/32 INCH, 9/16 INCH X 3-7/32 INCH, 5/8 INCH X 3-7/32 INCH, 11/16 INCH X 3-15/64 INCH, 3/4 INCH X 3-7/32 INCH, 13/16 INCH X 3-7/32 INCH, 7/8 INCH X 3-15/64 INCH, 15/16 INCH X 3-15/64 INCH, 1 I SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[TM] BRAND FINISH BLACK OXIDE LENGTH TYPE DEEP UNIT OF MEASURE FRACTIONAL APPLICABLE STANDARD ASME B107.33M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - UW-1514DS - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
UW-1514DS
Drive Socket Set UW-1514DS
6-POINT TYPE 14 PIECE(S) CASE PACKAGING TYPE 3/8 INCH X 2-7/32 INCH, 7/16 INCH X 3-15/64 INCH, 1/2 INCH X 3-7/32 INCH, 9/16 INCH X 3-7/32 INCH, 5/8 INCH X 3-7/32 INCH, 11/16 INCH X 3-15/64 INCH, 3/4 INCH X 3-7/32 INCH, 13/16 INCH X 3-7/32 INCH, 7/8 INCH X 3-15/64 INCH, 15/16 INCH X 3-15/64 INCH, 1 I SET CONTENT 1/2 INCH DRIVE SIZE BLACKHAWK[TM] BRAND FINISH BLACK OXIDE LENGTH TYPE DEEP UNIT OF MEASURE FRACTIONAL APPLICABLE STANDARD ASME B107.33M
  • 6-POINT TYPE
  • 14 PIECE(S)
  • CASE PACKAGING TYPE
  • 3/8 INCH X 2-7/32 INCH, 7/16 INCH X 3-15/64 INCH, 1/2 INCH X 3-7/32 INCH, 9/16 INCH X 3-7/32 INCH, 5/8 INCH X 3-7/32 INCH, 11/16 INCH X 3-15/64 INCH, 3/4 INCH X 3-7/32 INCH, 13/16 INCH X 3-7/32 INCH, 7/8 INCH X 3-15/64 INCH, 15/16 INCH X 3-15/64 INCH, 1 I SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • BLACKHAWK[TM] BRAND
  • FINISH BLACK OXIDE
  • LENGTH TYPE DEEP
  • UNIT OF MEASURE FRACTIONAL
  • APPLICABLE STANDARD ASME B107.33M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UW-1514DS
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 14M-630 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 30 mm
View Details