Proto® Industrial Tools DRIVE SOCKET SET UH-3816CS

Description
6 POINT TYPE 16 PIECE(S) (8) 3/8 INCH DRIVE HEX BIT IMPACT SOCKET, (8) 3/8 INCH DRIVE HEX BIT METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 6 MM, 7 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM,19 MM
Datasheet
Description
6 POINT TYPE 16 PIECE(S) (8) 3/8 INCH DRIVE HEX BIT IMPACT SOCKET, (8) 3/8 INCH DRIVE HEX BIT METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 6 MM, 7 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM,19 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - UH-3816CS - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
UH-3816CS
DRIVE SOCKET SET UH-3816CS
6 POINT TYPE 16 PIECE(S) (8) 3/8 INCH DRIVE HEX BIT IMPACT SOCKET, (8) 3/8 INCH DRIVE HEX BIT METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND FINISH BLACK OXIDE SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 6 MM, 7 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM,19 MM
  • 6 POINT TYPE
  • 16 PIECE(S)
  • (8) 3/8 INCH DRIVE HEX BIT IMPACT SOCKET, (8) 3/8 INCH DRIVE HEX BIT METRIC IMPACT SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • FINISH BLACK OXIDE
  • SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 3/4 INCH, 6 MM, 7 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM,19 MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number UH-3816CS
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Specs
Product Type Individual Socket
View Details
54a - INHEX sockets - 3450016 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details