6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
2 9/16 INCH OVERALL LENGTH
1 7/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
WEIGHT 0.41 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
2 9/16 INCH OVERALL LENGTH
1 7/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
WEIGHT 0.41 LB
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
2 9/16 INCH OVERALL LENGTH
1 7/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
BLACKHAWK[T], PROTO[R] BRAND
SOCKET DESIGNATION DEEP
WEIGHT 0.41 LB