6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
1 3/16 INCH OVERALL LENGTH
1 1/4 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
15/16 SOCKET END SIZE - FRACTIONAL
15/16 INCH SOCKET END SIZE
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.25 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
1 3/16 INCH OVERALL LENGTH
1 1/4 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
15/16 SOCKET END SIZE - FRACTIONAL
15/16 INCH SOCKET END SIZE
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.25 LB
6 POINT TYPE
NON SLIP BLACK OXIDE FINISH
1 3/16 INCH OVERALL LENGTH
1 1/4 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
15/16 SOCKET END SIZE - FRACTIONAL
15/16 INCH SOCKET END SIZE
BLACKHAWK[T], PROTO[R] BRAND
WEIGHT 0.25 LB