Proto® Industrial Tools Drive Socket U-1518M-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 11/64 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 11/64 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - U-1518M-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
U-1518M-2
Drive Socket U-1518M-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 11/64 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.16 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 1 11/64 INCH OVERALL LENGTH
  • 63/64 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 18 MM SOCKET END SIZE
  • 18 SOCKET END SIZE IN MM
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number U-1518M-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Specs
Product Type Individual Socket
View Details
45a - Sockets - 2410048 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details