Proto® Industrial Tools Drive Socket U-1516-2

Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 5/32 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.09 LB
Datasheet
Description
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 5/32 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - U-1516-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
U-1516-2
Drive Socket U-1516-2
6 POINT TYPE NON SLIP BLACK OXIDE FINISH 1 5/32 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.09 LB
  • 6 POINT TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 1 5/32 INCH OVERALL LENGTH
  • 3/4 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 1/2 SOCKET END SIZE - FRACTIONAL
  • 1/2 INCH SOCKET END SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number U-1516-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
86TX - Socket set TORX® 1/4; 1/2
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details