TORX TYPE
NON SLIP BLACK OXIDE FINISH
1 17/64 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
E14 SOCKET END SIZE
BLACKHAWK[T], TORX[R] BRAND
WEIGHT 0.09 LB
Proto® Industrial Tools
Done
Datasheet
Description
TORX TYPE
NON SLIP BLACK OXIDE FINISH
1 17/64 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
E14 SOCKET END SIZE
BLACKHAWK[T], TORX[R] BRAND
WEIGHT 0.09 LB
TORX TYPE
NON SLIP BLACK OXIDE FINISH
1 17/64 INCH OVERALL LENGTH
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
E14 SOCKET END SIZE
BLACKHAWK[T], TORX[R] BRAND
WEIGHT 0.09 LB