Proto® Industrial Tools Drive Socket TS-2208-2

Description
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL E8 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND BIT LENGTH 29/64 INCH WEIGHT 0.03 LB
Datasheet
Description
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL E8 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND BIT LENGTH 29/64 INCH WEIGHT 0.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS-2208-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
TS-2208-2
Drive Socket TS-2208-2
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL E8 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND BIT LENGTH 29/64 INCH WEIGHT 0.03 LB
  • TORX TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • E8 SOCKET END SIZE
  • BLACKHAWK[T], TORX[R] BRAND
  • BIT LENGTH 29/64 INCH
  • WEIGHT 0.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number TS-2208-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
1/2
Specs
Product Type Individual Socket
View Details
54TX - Screwdriver sockets - 3100070 - Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 1
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details