Proto® Industrial Tools Drive Socket TS-2207

Description
1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM E7 SOCKET END SIZE BLACKHAWK[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
Datasheet
Description
1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM E7 SOCKET END SIZE BLACKHAWK[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS-2207 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
TS-2207
Drive Socket TS-2207
1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM E7 SOCKET END SIZE BLACKHAWK[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6.35 DRIVE END SIZE IN MM
  • E7 SOCKET END SIZE
  • BLACKHAWK[T] BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number TS-2207
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65724 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.6250 inch
Size 3/8"
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details