Proto® Industrial Tools Drive Socket TS-2204-2

Description
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL E4 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND BIT LENGTH 15/32 INCH WEIGHT 0.03 LB
Datasheet
Description
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL E4 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND BIT LENGTH 15/32 INCH WEIGHT 0.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS-2204-2 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
TS-2204-2
Drive Socket TS-2204-2
TORX TYPE NON SLIP BLACK OXIDE FINISH 1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL E4 SOCKET END SIZE BLACKHAWK[T], TORX[R] BRAND BIT LENGTH 15/32 INCH WEIGHT 0.03 LB
  • TORX TYPE
  • NON SLIP BLACK OXIDE FINISH
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • E4 SOCKET END SIZE
  • BLACKHAWK[T], TORX[R] BRAND
  • BIT LENGTH 15/32 INCH
  • WEIGHT 0.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number TS-2204-2
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 30416 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 40910 inch
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details