Proto® Industrial Tools SCREWDRIVER ST-PH2-5

Description
PHILLIPS TYPE 9 INCH OVERALL LENGTH 4 57/64 INCH SHANK LENGTH 4 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.17 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
PHILLIPS TYPE 9 INCH OVERALL LENGTH 4 57/64 INCH SHANK LENGTH 4 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.17 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PH2-5 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PH2-5
SCREWDRIVER ST-PH2-5
PHILLIPS TYPE 9 INCH OVERALL LENGTH 4 57/64 INCH SHANK LENGTH 4 57/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #2 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.17 LB FEATURES GRIT BLASTED TIP
  • PHILLIPS TYPE
  • 9 INCH OVERALL LENGTH
  • 4 57/64 INCH SHANK LENGTH
  • 4 57/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • #2 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.17 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PH2-5
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Gedore Quickset Adjustable Torque Screwdriver - 016500 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 8.85 to 53.1 In-lbs (10.2 to 61.22 kg-cm)
View Details