Proto® Industrial Tools SCREWDRIVER ST-PH1-4

Description
PHILLIPS TYPE 8 INCH OVERALL LENGTH 7 59/64 INCH SHANK LENGTH 7 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #1 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.13 LB FEATURES GRIT BLASTED TIP
Datasheet
Description
PHILLIPS TYPE 8 INCH OVERALL LENGTH 7 59/64 INCH SHANK LENGTH 7 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #1 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.13 LB FEATURES GRIT BLASTED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-PH1-4 - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-PH1-4
SCREWDRIVER ST-PH1-4
PHILLIPS TYPE 8 INCH OVERALL LENGTH 7 59/64 INCH SHANK LENGTH 7 59/64 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE #1 TIP SIZE HIGH STRENGTH TOOL STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.13 LB FEATURES GRIT BLASTED TIP
  • PHILLIPS TYPE
  • 8 INCH OVERALL LENGTH
  • 7 59/64 INCH SHANK LENGTH
  • 7 59/64 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • #1 TIP SIZE
  • HIGH STRENGTH TOOL STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.13 LB
  • FEATURES GRIT BLASTED TIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-PH1-4
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #1
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TT Dial Measuring Torque Screwdrivers - 017500 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bits - 493989 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Pozidriv
Overall Length 2.24 inch (57 mm)
View Details