Proto® Industrial Tools SCREWDRIVER ST-608S

Description
TORX TYPE NICKEL CHROME PLATED FINISH 3.3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T8 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.05 LB
Datasheet
Description
TORX TYPE NICKEL CHROME PLATED FINISH 3.3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T8 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.05 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-608S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-608S
SCREWDRIVER ST-608S
TORX TYPE NICKEL CHROME PLATED FINISH 3.3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T8 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.05 LB
  • TORX TYPE
  • NICKEL CHROME PLATED FINISH
  • 3.3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • T8 TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.05 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-608S
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
#3 x 4" Phillips Screwdriver w/ Vinyl Grip - DWHT66399 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Crosshead
Shank Length 6 inch (152 mm)
View Details
Screwdriver - 34001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details