12 INCH OVERALL LENGTH
11 INCH HANDLE LENGTH
0.36 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
.36 WEIGHT IN LB
1 FACE SIZE - FRACTIONAL
1 FACE SIZE - DECIMAL
1 INCH FACE SIZE
PROTO. BRAND
FACE SIZE - DECIMAL - UOM IN
WEIGHT IN LB - UOM LB
Proto® Industrial Tools
Done
Datasheet
Description
12 INCH OVERALL LENGTH
11 INCH HANDLE LENGTH
0.36 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
.36 WEIGHT IN LB
1 FACE SIZE - FRACTIONAL
1 FACE SIZE - DECIMAL
1 INCH FACE SIZE
PROTO. BRAND
FACE SIZE - DECIMAL - UOM IN
WEIGHT IN LB - UOM LB
12 INCH OVERALL LENGTH
11 INCH HANDLE LENGTH
0.36 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
.36 WEIGHT IN LB
1 FACE SIZE - FRACTIONAL
1 FACE SIZE - DECIMAL
1 INCH FACE SIZE
PROTO. BRAND
FACE SIZE - DECIMAL - UOM IN
WEIGHT IN LB - UOM LB