Proto® Industrial Tools DRIVE SOCKET SET JFP9SET

Description
9 PIECE(S) MOLDED CASE PACKAGING TYPE (3) 3/8 INCH DRIVE STANDARD SPARK PLUG SOCKET, (3) 3/8 INCH DEEP DRIVE SPARK PLUG SOCKET, (3) 3/8 INCH DRIVE UNIVERSAL SPARK PLUG SOCKET SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND FINISH CHROME SOCKET SIZE 9/16 INCH, 5/8 INCH, 13/16 INCH WEIGHT 5.5 LB WITH BLOW MOLDED CASE
Datasheet
Description
9 PIECE(S) MOLDED CASE PACKAGING TYPE (3) 3/8 INCH DRIVE STANDARD SPARK PLUG SOCKET, (3) 3/8 INCH DEEP DRIVE SPARK PLUG SOCKET, (3) 3/8 INCH DRIVE UNIVERSAL SPARK PLUG SOCKET SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND FINISH CHROME SOCKET SIZE 9/16 INCH, 5/8 INCH, 13/16 INCH WEIGHT 5.5 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - JFP9SET - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
JFP9SET
DRIVE SOCKET SET JFP9SET
9 PIECE(S) MOLDED CASE PACKAGING TYPE (3) 3/8 INCH DRIVE STANDARD SPARK PLUG SOCKET, (3) 3/8 INCH DEEP DRIVE SPARK PLUG SOCKET, (3) 3/8 INCH DRIVE UNIVERSAL SPARK PLUG SOCKET SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND FINISH CHROME SOCKET SIZE 9/16 INCH, 5/8 INCH, 13/16 INCH WEIGHT 5.5 LB WITH BLOW MOLDED CASE
  • 9 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (3) 3/8 INCH DRIVE STANDARD SPARK PLUG SOCKET, (3) 3/8 INCH DEEP DRIVE SPARK PLUG SOCKET, (3) 3/8 INCH DRIVE UNIVERSAL SPARK PLUG SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • FINISH CHROME
  • SOCKET SIZE 9/16 INCH, 5/8 INCH, 13/16 INCH
  • WEIGHT 5.5 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number JFP9SET
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 49-66-4471 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
HEX MAGNETIC BIT TIP HOLDER - MBHZ - Interfast Group
Specs
Product Features Hex Bit
View Details