Proto® Industrial Tools Drive Socket JFED2032RD

Description
RUBBER RETAINER, STEEL BODY MATERIAL 4 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP FEATURE KNURLED WEIGHT 0.71 LB
Datasheet
Description
RUBBER RETAINER, STEEL BODY MATERIAL 4 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP FEATURE KNURLED WEIGHT 0.71 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - JFED2032RD - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
JFED2032RD
Drive Socket JFED2032RD
RUBBER RETAINER, STEEL BODY MATERIAL 4 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP FEATURE KNURLED WEIGHT 0.71 LB
  • RUBBER RETAINER, STEEL BODY MATERIAL
  • 4 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 5/8 SOCKET END SIZE - FRACTIONAL
  • 5/8 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • FEATURE KNURLED
  • WEIGHT 0.71 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number JFED2032RD
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 49-66-4465 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details