Proto® Industrial Tools PLUMBING SPECIALTY WRENCH JC903

Description
OFFSET TYPE BLACK OXIDE FINISH 11 13/16 INCH OVERALL LENGTH SPUD WRENCH 11/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 7/16 INCH OUTSIDE HEAD WIDTH 1 9/16 INCH OFFSET HEIGHT 3/4 INCH WEIGHT 0.77 LB
Datasheet
Description
OFFSET TYPE BLACK OXIDE FINISH 11 13/16 INCH OVERALL LENGTH SPUD WRENCH 11/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 7/16 INCH OUTSIDE HEAD WIDTH 1 9/16 INCH OFFSET HEIGHT 3/4 INCH WEIGHT 0.77 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLUMBING SPECIALTY WRENCH - JC903 - Proto® Industrial Tools
New Britain, CT, USA
PLUMBING SPECIALTY WRENCH
JC903
PLUMBING SPECIALTY WRENCH JC903
OFFSET TYPE BLACK OXIDE FINISH 11 13/16 INCH OVERALL LENGTH SPUD WRENCH 11/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 7/16 INCH OUTSIDE HEAD WIDTH 1 9/16 INCH OFFSET HEIGHT 3/4 INCH WEIGHT 0.77 LB
  • OFFSET TYPE
  • BLACK OXIDE FINISH
  • 11 13/16 INCH OVERALL LENGTH
  • SPUD WRENCH
  • 11/16 INCH WRENCH SIZE
  • PROTO[R] BRAND
  • HEAD THICKNESS 7/16 INCH
  • OUTSIDE HEAD WIDTH 1 9/16 INCH
  • OFFSET HEIGHT 3/4 INCH
  • WEIGHT 0.77 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JC903
Product Name PLUMBING SPECIALTY WRENCH
Type Specialty/Other; PLUMBING SPECIALTY WRENCH
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details